Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 50X373 AN 47U 5% BO1 e RSO50373A47R0JB01

Description
Wirewound Resistors - Chassis Mount RSO 50X373 AN 47U 5% BO1 e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 50X373 AN 47U 5% BO1 e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 50X373 AN 47U 5% BO1 e - RSO50373A47R0JB01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 50X373 AN 47U 5% BO1 e
RSO50373A47R0JB01
Wirewound Resistors - Chassis Mount RSO 50X373 AN 47U 5% BO1 e RSO50373A47R0JB01
Wirewound Resistors - Chassis Mount RSO 50X373 AN 47U 5% BO1 e

Wirewound Resistors - Chassis Mount RSO 50X373 AN 47U 5% BO1 e

Supplier's Site
Chassis Mount Resistors - RSO50373A47R0JB01 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO50373A47R0JB01
Chassis Mount Resistors RSO50373A47R0JB01
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rso 50X373 An 47U 5% Bo1 E / Box Vishay - 70M1437 - Newark, An Avnet Company
Chicago, IL, United States
Rso 50X373 An 47U 5% Bo1 E / Box Vishay
70M1437
Rso 50X373 An 47U 5% Bo1 E / Box Vishay 70M1437
RSO 50X373 AN 47U 5% BO1 e / BOX

RSO 50X373 AN 47U 5% BO1 e / BOX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RSO50373A47R0JB01 RSO50373A47R0JB01 70M1437
Product Name Wirewound Resistors - Chassis Mount RSO 50X373 AN 47U 5% BO1 e Chassis Mount Resistors Rso 50X373 An 47U 5% Bo1 E / Box Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details