Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 50X373 AN 22U 5% BO1 e RSO50373A22R0JB01

Description
Wirewound Resistors - Chassis Mount RSO 50X373 AN 22U 5% BO1 e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 50X373 AN 22U 5% BO1 e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 50X373 AN 22U 5% BO1 e - RSO50373A22R0JB01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 50X373 AN 22U 5% BO1 e
RSO50373A22R0JB01
Wirewound Resistors - Chassis Mount RSO 50X373 AN 22U 5% BO1 e RSO50373A22R0JB01
Wirewound Resistors - Chassis Mount RSO 50X373 AN 22U 5% BO1 e

Wirewound Resistors - Chassis Mount RSO 50X373 AN 22U 5% BO1 e

Supplier's Site
Chassis Mount Resistors - 7887867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7887867
Chassis Mount Resistors 7887867
Wirewound Power Resistor 22R 5% 1kW

Wirewound Power Resistor 22R 5% 1kW

Supplier's Site
Rso 50X373 An 22U 5% Bo1 E / Box Vishay - 70M1430 - Newark, An Avnet Company
Chicago, IL, United States
Rso 50X373 An 22U 5% Bo1 E / Box Vishay
70M1430
Rso 50X373 An 22U 5% Bo1 E / Box Vishay 70M1430
RSO 50X373 AN 22U 5% BO1 e / BOX

RSO 50X373 AN 22U 5% BO1 e / BOX

Supplier's Site
Chassis Mount Resistors - RSO50373A22R0JB01 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO50373A22R0JB01
Chassis Mount Resistors RSO50373A22R0JB01
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RSO50373A22R0JB01 7887867 70M1430 RSO50373A22R0JB01
Product Name Wirewound Resistors - Chassis Mount RSO 50X373 AN 22U 5% BO1 e Chassis Mount Resistors Rso 50X373 An 22U 5% Bo1 E / Box Vishay Chassis Mount Resistors
Technology / Construction Wirewound Wire wound
Tolerance 5 +/- %
Category / Application Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers