Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 40X370 CS 56U 5% BO1 e RSO40370C56R0JB01

Description
Wirewound Resistors - Chassis Mount RSO 40X370 CS 56U 5% BO1 e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 40X370 CS 56U 5% BO1 e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 40X370 CS 56U 5% BO1 e - RSO40370C56R0JB01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 40X370 CS 56U 5% BO1 e
RSO40370C56R0JB01
Wirewound Resistors - Chassis Mount RSO 40X370 CS 56U 5% BO1 e RSO40370C56R0JB01
Wirewound Resistors - Chassis Mount RSO 40X370 CS 56U 5% BO1 e

Wirewound Resistors - Chassis Mount RSO 40X370 CS 56U 5% BO1 e

Supplier's Site
Chassis Mount Resistors - RSO40370C56R0JB01 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO40370C56R0JB01
Chassis Mount Resistors RSO40370C56R0JB01
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rso 40X370 Cs 56U 5% Bo1 E / Box Vishay - 70M1409 - Newark, An Avnet Company
Chicago, IL, United States
Rso 40X370 Cs 56U 5% Bo1 E / Box Vishay
70M1409
Rso 40X370 Cs 56U 5% Bo1 E / Box Vishay 70M1409
RSO 40X370 CS 56U 5% BO1 e / BOX

RSO 40X370 CS 56U 5% BO1 e / BOX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RSO40370C56R0JB01 RSO40370C56R0JB01 70M1409
Product Name Wirewound Resistors - Chassis Mount RSO 40X370 CS 56U 5% BO1 e Chassis Mount Resistors Rso 40X370 Cs 56U 5% Bo1 E / Box Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details