Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 40X370 CS 3U 5% BO1 e RSO40370C3R00JB01

Description
Wirewound Resistors - Chassis Mount RSO 40X370 CS 3U 5% BO1 e
Request a Quote
Description
Wirewound Resistors - Chassis Mount RSO 40X370 CS 3U 5% BO1 e
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 40X370 CS 3U 5% BO1 e - RSO40370C3R00JB01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 40X370 CS 3U 5% BO1 e
RSO40370C3R00JB01
Wirewound Resistors - Chassis Mount RSO 40X370 CS 3U 5% BO1 e RSO40370C3R00JB01
Wirewound Resistors - Chassis Mount RSO 40X370 CS 3U 5% BO1 e

Wirewound Resistors - Chassis Mount RSO 40X370 CS 3U 5% BO1 e

Supplier's Site
Rso 40X370 Cs 3U 5% Bo1 E / Box Vishay - 70M1403 - Newark, An Avnet Company
Chicago, IL, United States
Rso 40X370 Cs 3U 5% Bo1 E / Box Vishay
70M1403
Rso 40X370 Cs 3U 5% Bo1 E / Box Vishay 70M1403
RSO 40X370 CS 3U 5% BO1 e / BOX

RSO 40X370 CS 3U 5% BO1 e / BOX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RSO40370C3R00JB01 70M1403
Product Name Wirewound Resistors - Chassis Mount RSO 40X370 CS 3U 5% BO1 e Rso 40X370 Cs 3U 5% Bo1 E / Box Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details