Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 40X370 CS 2U2 5% BO1 e RSO40370C2R20JB01

Description
Wirewound Resistors - Chassis Mount RSO 40X370 CS 2U2 5% BO1 e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 40X370 CS 2U2 5% BO1 e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 40X370 CS 2U2 5% BO1 e - RSO40370C2R20JB01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 40X370 CS 2U2 5% BO1 e
RSO40370C2R20JB01
Wirewound Resistors - Chassis Mount RSO 40X370 CS 2U2 5% BO1 e RSO40370C2R20JB01
Wirewound Resistors - Chassis Mount RSO 40X370 CS 2U2 5% BO1 e

Wirewound Resistors - Chassis Mount RSO 40X370 CS 2U2 5% BO1 e

Supplier's Site
Rso 40X370 Cs 2U2 5% Bo1 E / Box Vishay - 70M1399 - Newark, An Avnet Company
Chicago, IL, United States
Rso 40X370 Cs 2U2 5% Bo1 E / Box Vishay
70M1399
Rso 40X370 Cs 2U2 5% Bo1 E / Box Vishay 70M1399
RSO 40X370 CS 2U2 5% BO1 e / BOX

RSO 40X370 CS 2U2 5% BO1 e / BOX

Supplier's Site
Chassis Mount Resistors - RSO40370C2R20JB01 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO40370C2R20JB01
Chassis Mount Resistors RSO40370C2R20JB01
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RSO40370C2R20JB01 70M1399 RSO40370C2R20JB01
Product Name Wirewound Resistors - Chassis Mount RSO 40X370 CS 2U2 5% BO1 e Rso 40X370 Cs 2U2 5% Bo1 E / Box Vishay Chassis Mount Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879233-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details