Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 40X370 AN 33U 5% BO1 e RSO40370A33R0JB01

Description
Wirewound Resistors - Chassis Mount RSO 40X370 AN 33U 5% BO1 e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 40X370 AN 33U 5% BO1 e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 40X370 AN 33U 5% BO1 e - RSO40370A33R0JB01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 40X370 AN 33U 5% BO1 e
RSO40370A33R0JB01
Wirewound Resistors - Chassis Mount RSO 40X370 AN 33U 5% BO1 e RSO40370A33R0JB01
Wirewound Resistors - Chassis Mount RSO 40X370 AN 33U 5% BO1 e

Wirewound Resistors - Chassis Mount RSO 40X370 AN 33U 5% BO1 e

Supplier's Site
Chassis Mount Resistors - RSO40370A33R0JB01 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO40370A33R0JB01
Chassis Mount Resistors RSO40370A33R0JB01
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rso 40X370 An 33U 5% Bo1 E / Box Vishay - 70M1380 - Newark, An Avnet Company
Chicago, IL, United States
Rso 40X370 An 33U 5% Bo1 E / Box Vishay
70M1380
Rso 40X370 An 33U 5% Bo1 E / Box Vishay 70M1380
RSO 40X370 AN 33U 5% BO1 e / BOX

RSO 40X370 AN 33U 5% BO1 e / BOX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RSO40370A33R0JB01 RSO40370A33R0JB01 70M1380
Product Name Wirewound Resistors - Chassis Mount RSO 40X370 AN 33U 5% BO1 e Chassis Mount Resistors Rso 40X370 An 33U 5% Bo1 E / Box Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C710RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details