Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 40X370 AN 22U 5% BO1 e RSO40370A22R0JB01

Description
Wirewound Resistors - Chassis Mount RSO 40X370 AN 22U 5% BO1 e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 40X370 AN 22U 5% BO1 e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 40X370 AN 22U 5% BO1 e - RSO40370A22R0JB01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 40X370 AN 22U 5% BO1 e
RSO40370A22R0JB01
Wirewound Resistors - Chassis Mount RSO 40X370 AN 22U 5% BO1 e RSO40370A22R0JB01
Wirewound Resistors - Chassis Mount RSO 40X370 AN 22U 5% BO1 e

Wirewound Resistors - Chassis Mount RSO 40X370 AN 22U 5% BO1 e

Supplier's Site
Chassis Mount Resistors - RSO40370A22R0JB01 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO40370A22R0JB01
Chassis Mount Resistors RSO40370A22R0JB01
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rso 40X370 An 22U 5% Bo1 E / Box Vishay - 70M1379 - Newark, An Avnet Company
Chicago, IL, United States
Rso 40X370 An 22U 5% Bo1 E / Box Vishay
70M1379
Rso 40X370 An 22U 5% Bo1 E / Box Vishay 70M1379
RSO 40X370 AN 22U 5% BO1 e / BOX

RSO 40X370 AN 22U 5% BO1 e / BOX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RSO40370A22R0JB01 RSO40370A22R0JB01 70M1379
Product Name Wirewound Resistors - Chassis Mount RSO 40X370 AN 22U 5% BO1 e Chassis Mount Resistors Rso 40X370 An 22U 5% Bo1 E / Box Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details