Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 30X250 CS U56 10% BO2NA e RSO30250CR560KB00

Description
Wirewound Resistors - Chassis Mount RSO 30X250 CS U56 10% BO2NA e
Request a Quote
Description
Wirewound Resistors - Chassis Mount RSO 30X250 CS U56 10% BO2NA e
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 30X250 CS U56 10% BO2NA e - RSO30250CR560KB00 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 30X250 CS U56 10% BO2NA e
RSO30250CR560KB00
Wirewound Resistors - Chassis Mount RSO 30X250 CS U56 10% BO2NA e RSO30250CR560KB00
Wirewound Resistors - Chassis Mount RSO 30X250 CS U56 10% BO2NA e

Wirewound Resistors - Chassis Mount RSO 30X250 CS U56 10% BO2NA e

Supplier's Site
Rso 30X250 Cs U56 10% Bo2Na E / Box Vishay - 70M1331 - Newark, An Avnet Company
Chicago, IL, United States
Rso 30X250 Cs U56 10% Bo2Na E / Box Vishay
70M1331
Rso 30X250 Cs U56 10% Bo2Na E / Box Vishay 70M1331
RSO 30X250 CS U56 10% BO2NA e / BOX

RSO 30X250 CS U56 10% BO2NA e / BOX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RSO30250CR560KB00 70M1331
Product Name Wirewound Resistors - Chassis Mount RSO 30X250 CS U56 10% BO2NA e Rso 30X250 Cs U56 10% Bo2Na E / Box Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details