Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 30X250 CS 8U 5% BO4 e RSO30250C8R00JB04

Description
Wirewound Resistors - Chassis Mount RSO 30X250 CS 8U 5% BO4 e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 30X250 CS 8U 5% BO4 e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 30X250 CS 8U 5% BO4 e - RSO30250C8R00JB04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 30X250 CS 8U 5% BO4 e
RSO30250C8R00JB04
Wirewound Resistors - Chassis Mount RSO 30X250 CS 8U 5% BO4 e RSO30250C8R00JB04
Wirewound Resistors - Chassis Mount RSO 30X250 CS 8U 5% BO4 e

Wirewound Resistors - Chassis Mount RSO 30X250 CS 8U 5% BO4 e

Supplier's Site
Chassis Mount Resistors - RSO30250C8R00JB04 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO30250C8R00JB04
Chassis Mount Resistors RSO30250C8R00JB04
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rso 30X250 Cs 8U 5% Bo4 E / Box Vishay - 70M1371 - Newark, An Avnet Company
Chicago, IL, United States
Rso 30X250 Cs 8U 5% Bo4 E / Box Vishay
70M1371
Rso 30X250 Cs 8U 5% Bo4 E / Box Vishay 70M1371
RSO 30X250 CS 8U 5% BO4 e / BOX

RSO 30X250 CS 8U 5% BO4 e / BOX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RSO30250C8R00JB04 RSO30250C8R00JB04 70M1371
Product Name Wirewound Resistors - Chassis Mount RSO 30X250 CS 8U 5% BO4 e Chassis Mount Resistors Rso 30X250 Cs 8U 5% Bo4 E / Box Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details