Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 30X250 CS 4U7 5% BO4NA e RSO30250C4R70JB00

Description
Wirewound Resistors - Chassis Mount RSO 30X250 CS 4U7 5% BO4NA e
Request a Quote
Description
Wirewound Resistors - Chassis Mount RSO 30X250 CS 4U7 5% BO4NA e
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 30X250 CS 4U7 5% BO4NA e - RSO30250C4R70JB00 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 30X250 CS 4U7 5% BO4NA e
RSO30250C4R70JB00
Wirewound Resistors - Chassis Mount RSO 30X250 CS 4U7 5% BO4NA e RSO30250C4R70JB00
Wirewound Resistors - Chassis Mount RSO 30X250 CS 4U7 5% BO4NA e

Wirewound Resistors - Chassis Mount RSO 30X250 CS 4U7 5% BO4NA e

Supplier's Site
Rso 30X250 Cs 4U7 5% Bo4Na E / Box Vishay - 70M1364 - Newark, An Avnet Company
Chicago, IL, United States
Rso 30X250 Cs 4U7 5% Bo4Na E / Box Vishay
70M1364
Rso 30X250 Cs 4U7 5% Bo4Na E / Box Vishay 70M1364
RSO 30X250 CS 4U7 5% BO4NA e / BOX

RSO 30X250 CS 4U7 5% BO4NA e / BOX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RSO30250C4R70JB00 70M1364
Product Name Wirewound Resistors - Chassis Mount RSO 30X250 CS 4U7 5% BO4NA e Rso 30X250 Cs 4U7 5% Bo4Na E / Box Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details