Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 30X250 CS 22U 5% BO4NA e RSO30250C22R0JB00

Description
Wirewound Resistors - Chassis Mount RSO 30X250 CS 22U 5% BO4NA e
Request a Quote
Description
Wirewound Resistors - Chassis Mount RSO 30X250 CS 22U 5% BO4NA e
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 30X250 CS 22U 5% BO4NA e - RSO30250C22R0JB00 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 30X250 CS 22U 5% BO4NA e
RSO30250C22R0JB00
Wirewound Resistors - Chassis Mount RSO 30X250 CS 22U 5% BO4NA e RSO30250C22R0JB00
Wirewound Resistors - Chassis Mount RSO 30X250 CS 22U 5% BO4NA e

Wirewound Resistors - Chassis Mount RSO 30X250 CS 22U 5% BO4NA e

Supplier's Site
Rso 30X250 Cs 22U 5% Bo4Na E / Box Vishay - 70M1353 - Newark, An Avnet Company
Chicago, IL, United States
Rso 30X250 Cs 22U 5% Bo4Na E / Box Vishay
70M1353
Rso 30X250 Cs 22U 5% Bo4Na E / Box Vishay 70M1353
RSO 30X250 CS 22U 5% BO4NA e / BOX

RSO 30X250 CS 22U 5% BO4NA e / BOX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RSO30250C22R0JB00 70M1353
Product Name Wirewound Resistors - Chassis Mount RSO 30X250 CS 22U 5% BO4NA e Rso 30X250 Cs 22U 5% Bo4Na E / Box Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details