Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 30X250 CS 18U 5% BO4NA e RSO30250C18R0JB00

Description
Wirewound Resistors - Chassis Mount RSO 30X250 CS 18U 5% BO4NA e
Request a Quote
Description
Wirewound Resistors - Chassis Mount RSO 30X250 CS 18U 5% BO4NA e
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 30X250 CS 18U 5% BO4NA e - RSO30250C18R0JB00 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 30X250 CS 18U 5% BO4NA e
RSO30250C18R0JB00
Wirewound Resistors - Chassis Mount RSO 30X250 CS 18U 5% BO4NA e RSO30250C18R0JB00
Wirewound Resistors - Chassis Mount RSO 30X250 CS 18U 5% BO4NA e

Wirewound Resistors - Chassis Mount RSO 30X250 CS 18U 5% BO4NA e

Supplier's Site
Rso 30X250 Cs 18U 5% Bo4Na E / Box Vishay - 70M1346 - Newark, An Avnet Company
Chicago, IL, United States
Rso 30X250 Cs 18U 5% Bo4Na E / Box Vishay
70M1346
Rso 30X250 Cs 18U 5% Bo4Na E / Box Vishay 70M1346
RSO 30X250 CS 18U 5% BO4NA e / BOX

RSO 30X250 CS 18U 5% BO4NA e / BOX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RSO30250C18R0JB00 70M1346
Product Name Wirewound Resistors - Chassis Mount RSO 30X250 CS 18U 5% BO4NA e Rso 30X250 Cs 18U 5% Bo4Na E / Box Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details