Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 30X250 AN 2U2 5% BO3 e RSO30250A2R20JB03

Description
Wirewound Resistors - Chassis Mount RSO 30X250 AN 2U2 5% BO3 e
Request a Quote
Description
Wirewound Resistors - Chassis Mount RSO 30X250 AN 2U2 5% BO3 e
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 30X250 AN 2U2 5% BO3 e - RSO30250A2R20JB03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 30X250 AN 2U2 5% BO3 e
RSO30250A2R20JB03
Wirewound Resistors - Chassis Mount RSO 30X250 AN 2U2 5% BO3 e RSO30250A2R20JB03
Wirewound Resistors - Chassis Mount RSO 30X250 AN 2U2 5% BO3 e

Wirewound Resistors - Chassis Mount RSO 30X250 AN 2U2 5% BO3 e

Supplier's Site
Chassis Mount Resistors - 7887918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7887918
Chassis Mount Resistors 7887918
Wirewound Power Resistor 2R2 5% 350W

Wirewound Power Resistor 2R2 5% 350W

Supplier's Site
Rso 30X250 An 2U2 5% Bo3 E / Box Vishay - 09N2703 - Newark, An Avnet Company
Chicago, IL, United States
Rso 30X250 An 2U2 5% Bo3 E / Box Vishay
09N2703
Rso 30X250 An 2U2 5% Bo3 E / Box Vishay 09N2703
RSO 30X250 AN 2U2 5% BO3 e / BOX

RSO 30X250 AN 2U2 5% BO3 e / BOX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RSO30250A2R20JB03 7887918 09N2703
Product Name Wirewound Resistors - Chassis Mount RSO 30X250 AN 2U2 5% BO3 e Chassis Mount Resistors Rso 30X250 An 2U2 5% Bo3 E / Box Vishay
Technology / Construction Wirewound Wire wound
Tolerance 5 +/- %
Category / Application Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details