Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 30X250 AN 18U 5% BO6NA e RSO30250A18R0JB00

Description
Wirewound Resistors - Chassis Mount RSO 30X250 AN 18U 5% BO6NA e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 30X250 AN 18U 5% BO6NA e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 30X250 AN 18U 5% BO6NA e - RSO30250A18R0JB00 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 30X250 AN 18U 5% BO6NA e
RSO30250A18R0JB00
Wirewound Resistors - Chassis Mount RSO 30X250 AN 18U 5% BO6NA e RSO30250A18R0JB00
Wirewound Resistors - Chassis Mount RSO 30X250 AN 18U 5% BO6NA e

Wirewound Resistors - Chassis Mount RSO 30X250 AN 18U 5% BO6NA e

Supplier's Site
Chassis Mount Resistors - RSO30250A18R0JB00 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO30250A18R0JB00
Chassis Mount Resistors RSO30250A18R0JB00
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rso 30X250 An 18U 5% Bo6Na E / Box Vishay - 70M1301 - Newark, An Avnet Company
Chicago, IL, United States
Rso 30X250 An 18U 5% Bo6Na E / Box Vishay
70M1301
Rso 30X250 An 18U 5% Bo6Na E / Box Vishay 70M1301
RSO 30X250 AN 18U 5% BO6NA e / BOX

RSO 30X250 AN 18U 5% BO6NA e / BOX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RSO30250A18R0JB00 RSO30250A18R0JB00 70M1301
Product Name Wirewound Resistors - Chassis Mount RSO 30X250 AN 18U 5% BO6NA e Chassis Mount Resistors Rso 30X250 An 18U 5% Bo6Na E / Box Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details