Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 30X250 AN 15U 5% BO6NA e RSO30250A15R0JB00

Description
Wirewound Resistors - Chassis Mount RSO 30X250 AN 15U 5% BO6NA e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 30X250 AN 15U 5% BO6NA e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 30X250 AN 15U 5% BO6NA e - RSO30250A15R0JB00 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 30X250 AN 15U 5% BO6NA e
RSO30250A15R0JB00
Wirewound Resistors - Chassis Mount RSO 30X250 AN 15U 5% BO6NA e RSO30250A15R0JB00
Wirewound Resistors - Chassis Mount RSO 30X250 AN 15U 5% BO6NA e

Wirewound Resistors - Chassis Mount RSO 30X250 AN 15U 5% BO6NA e

Supplier's Site
Rso 30X250 An 15U 5% Bo6Na E / Box Vishay - 70M1299 - Newark, An Avnet Company
Chicago, IL, United States
Rso 30X250 An 15U 5% Bo6Na E / Box Vishay
70M1299
Rso 30X250 An 15U 5% Bo6Na E / Box Vishay 70M1299
RSO 30X250 AN 15U 5% BO6NA e / BOX

RSO 30X250 AN 15U 5% BO6NA e / BOX

Supplier's Site
Chassis Mount Resistors - RSO30250A15R0JB00 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO30250A15R0JB00
Chassis Mount Resistors RSO30250A15R0JB00
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RSO30250A15R0JB00 70M1299 RSO30250A15R0JB00
Product Name Wirewound Resistors - Chassis Mount RSO 30X250 AN 15U 5% BO6NA e Rso 30X250 An 15U 5% Bo6Na E / Box Vishay Chassis Mount Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details