Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 25X168 CS 2U2 5% BO4NA e RSO25168C2R20JB00

Description
Wirewound Resistors - Chassis Mount RSO 25X168 CS 2U2 5% BO4NA e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 25X168 CS 2U2 5% BO4NA e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 25X168 CS 2U2 5% BO4NA e - RSO25168C2R20JB00 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 25X168 CS 2U2 5% BO4NA e
RSO25168C2R20JB00
Wirewound Resistors - Chassis Mount RSO 25X168 CS 2U2 5% BO4NA e RSO25168C2R20JB00
Wirewound Resistors - Chassis Mount RSO 25X168 CS 2U2 5% BO4NA e

Wirewound Resistors - Chassis Mount RSO 25X168 CS 2U2 5% BO4NA e

Supplier's Site
Rso 25X168 Cs 2U2 5% Bo4Na E / Box Vishay - 70M1278 - Newark, An Avnet Company
Chicago, IL, United States
Rso 25X168 Cs 2U2 5% Bo4Na E / Box Vishay
70M1278
Rso 25X168 Cs 2U2 5% Bo4Na E / Box Vishay 70M1278
RSO 25X168 CS 2U2 5% BO4NA e / BOX

RSO 25X168 CS 2U2 5% BO4NA e / BOX

Supplier's Site
Chassis Mount Resistors - RSO25168C2R20JB00 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO25168C2R20JB00
Chassis Mount Resistors RSO25168C2R20JB00
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RSO25168C2R20JB00 70M1278 RSO25168C2R20JB00
Product Name Wirewound Resistors - Chassis Mount RSO 25X168 CS 2U2 5% BO4NA e Rso 25X168 Cs 2U2 5% Bo4Na E / Box Vishay Chassis Mount Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers