Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 25X168 AN U68 10% BO3NA e RSO25168AR680KB00

Description
Wirewound Resistors - Chassis Mount RSO 25X168 AN U68 10% BO3NA e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 25X168 AN U68 10% BO3NA e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 25X168 AN U68 10% BO3NA e - RSO25168AR680KB00 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 25X168 AN U68 10% BO3NA e
RSO25168AR680KB00
Wirewound Resistors - Chassis Mount RSO 25X168 AN U68 10% BO3NA e RSO25168AR680KB00
Wirewound Resistors - Chassis Mount RSO 25X168 AN U68 10% BO3NA e

Wirewound Resistors - Chassis Mount RSO 25X168 AN U68 10% BO3NA e

Supplier's Site
Rso 25X168 An U68 10% Bo3Na E / Box Vishay - 70M1244 - Newark, An Avnet Company
Chicago, IL, United States
Rso 25X168 An U68 10% Bo3Na E / Box Vishay
70M1244
Rso 25X168 An U68 10% Bo3Na E / Box Vishay 70M1244
RSO 25X168 AN U68 10% BO3NA e / BOX

RSO 25X168 AN U68 10% BO3NA e / BOX

Supplier's Site
Chassis Mount Resistors - RSO25168AR680KB00 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO25168AR680KB00
Chassis Mount Resistors RSO25168AR680KB00
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RSO25168AR680KB00 70M1244 RSO25168AR680KB00
Product Name Wirewound Resistors - Chassis Mount RSO 25X168 AN U68 10% BO3NA e Rso 25X168 An U68 10% Bo3Na E / Box Vishay Chassis Mount Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details