Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 25X168 AN 4U02 5% BO6NA e RSO25168A4R02JB00

Description
Wirewound Resistors - Chassis Mount RSO 25X168 AN 4U02 5% BO6NA e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 25X168 AN 4U02 5% BO6NA e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 25X168 AN 4U02 5% BO6NA e - RSO25168A4R02JB00 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 25X168 AN 4U02 5% BO6NA e
RSO25168A4R02JB00
Wirewound Resistors - Chassis Mount RSO 25X168 AN 4U02 5% BO6NA e RSO25168A4R02JB00
Wirewound Resistors - Chassis Mount RSO 25X168 AN 4U02 5% BO6NA e

Wirewound Resistors - Chassis Mount RSO 25X168 AN 4U02 5% BO6NA e

Supplier's Site
Chassis Mount Resistors - RSO25168A4R02JB00 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO25168A4R02JB00
Chassis Mount Resistors RSO25168A4R02JB00
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rso 25X168 An 4U02 5% Bo6Na E / Box Vishay - 70M1257 - Newark, An Avnet Company
Chicago, IL, United States
Rso 25X168 An 4U02 5% Bo6Na E / Box Vishay
70M1257
Rso 25X168 An 4U02 5% Bo6Na E / Box Vishay 70M1257
RSO 25X168 AN 4U02 5% BO6NA e / BOX

RSO 25X168 AN 4U02 5% BO6NA e / BOX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RSO25168A4R02JB00 RSO25168A4R02JB00 70M1257
Product Name Wirewound Resistors - Chassis Mount RSO 25X168 AN 4U02 5% BO6NA e Chassis Mount Resistors Rso 25X168 An 4U02 5% Bo6Na E / Box Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630012-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers