Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 25X138 AN U56 10% BO3 e RSO25138AR560KB03

Description
Wirewound Resistors - Chassis Mount RSO 25X138 AN U56 10% BO3 e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 25X138 AN U56 10% BO3 e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 25X138 AN U56 10% BO3 e - RSO25138AR560KB03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 25X138 AN U56 10% BO3 e
RSO25138AR560KB03
Wirewound Resistors - Chassis Mount RSO 25X138 AN U56 10% BO3 e RSO25138AR560KB03
Wirewound Resistors - Chassis Mount RSO 25X138 AN U56 10% BO3 e

Wirewound Resistors - Chassis Mount RSO 25X138 AN U56 10% BO3 e

Supplier's Site
Rso 25X138 An U56 10% Bo3 E / Box Vishay - 70M1200 - Newark, An Avnet Company
Chicago, IL, United States
Rso 25X138 An U56 10% Bo3 E / Box Vishay
70M1200
Rso 25X138 An U56 10% Bo3 E / Box Vishay 70M1200
RSO 25X138 AN U56 10% BO3 e / BOX

RSO 25X138 AN U56 10% BO3 e / BOX

Supplier's Site
Chassis Mount Resistors - RSO25138AR560KB03 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO25138AR560KB03
Chassis Mount Resistors RSO25138AR560KB03
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RSO25138AR560KB03 70M1200 RSO25138AR560KB03
Product Name Wirewound Resistors - Chassis Mount RSO 25X138 AN U56 10% BO3 e Rso 25X138 An U56 10% Bo3 E / Box Vishay Chassis Mount Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details