Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 25X138 AN 10U 5% BO6NA e RSO25138A10R0JB00

Description
Wirewound Resistors - Chassis Mount RSO 25X138 AN 10U 5% BO6NA e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 25X138 AN 10U 5% BO6NA e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 25X138 AN 10U 5% BO6NA e - RSO25138A10R0JB00 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 25X138 AN 10U 5% BO6NA e
RSO25138A10R0JB00
Wirewound Resistors - Chassis Mount RSO 25X138 AN 10U 5% BO6NA e RSO25138A10R0JB00
Wirewound Resistors - Chassis Mount RSO 25X138 AN 10U 5% BO6NA e

Wirewound Resistors - Chassis Mount RSO 25X138 AN 10U 5% BO6NA e

Supplier's Site
Rso 25X138 An 10U 5% Bo6Na E / Box Vishay - 70M1205 - Newark, An Avnet Company
Chicago, IL, United States
Rso 25X138 An 10U 5% Bo6Na E / Box Vishay
70M1205
Rso 25X138 An 10U 5% Bo6Na E / Box Vishay 70M1205
RSO 25X138 AN 10U 5% BO6NA e / BOX

RSO 25X138 AN 10U 5% BO6NA e / BOX

Supplier's Site
Chassis Mount Resistors - RSO25138A10R0JB00 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO25138A10R0JB00
Chassis Mount Resistors RSO25138A10R0JB00
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RSO25138A10R0JB00 70M1205 RSO25138A10R0JB00
Product Name Wirewound Resistors - Chassis Mount RSO 25X138 AN 10U 5% BO6NA e Rso 25X138 An 10U 5% Bo6Na E / Box Vishay Chassis Mount Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details