Vishay Intertechnology, Inc. Wirewound Resistors - RS7 33K 5

Description
Wirewound Resistors - Through Hole 7watts 33Kohms 5%
Request a Quote
Description
Wirewound Resistors - Through Hole 7watts 33Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS7 33K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS7 33K 5
Wirewound Resistors - RS7 33K 5
Wirewound Resistors - Through Hole 7watts 33Kohms 5%

Wirewound Resistors - Through Hole 7watts 33Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS7 33K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details