Vishay Intertechnology, Inc. Wirewound Resistors - RS7 100K 1

Description
Wirewound Resistors - Through Hole 7watts 100Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 7watts 100Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS7 100K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS7 100K 1
Wirewound Resistors - RS7 100K 1
Wirewound Resistors - Through Hole 7watts 100Kohms 1%

Wirewound Resistors - Through Hole 7watts 100Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS7 100K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details