VISHAY INTERTECHNOLOGY, INC.
RS54001 -- RES 400 OHM 1% 5W STD'OFF
Vishay Intertechnology, Inc.
RES 400 OHM 1% 5W STD'OFF
RS54001
Description
RES 400ohm 1% 5W STD'OFF
Request a Quote
Email Supplier
Description
RES 400ohm 1% 5W STD'OFF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RS54001 |
|
Product Name
|
RES 400 OHM 1% 5W STD'OFF |
|
Resistance Range
|
400 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
18200 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details