VISHAY INTERTECHNOLOGY, INC.
RS511 -- RESISTOR,0.1 OHM 1%,5W
Vishay Intertechnology, Inc.
RESISTOR,0.1 OHM 1%,5W
RS511
Description
RESISTOR,0.1ohm 1%,5W
Request a Quote
Email Supplier
Description
RESISTOR,0.1ohm 1%,5W
Request a Quote
Email Supplier
Suppliers
RESISTOR,0.1 OHM 1%,5W
RS511
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RS511 |
|
Product Name
|
RESISTOR,0.1 OHM 1%,5W |
|
Resistance Range
|
0.1000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Resistance Range
8200 ohms
Tolerance
20 +/- %
Temperature Coefficient
1200 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
140 ohms
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details