VISHAY INTERTECHNOLOGY, INC.
RS51001 -- 100 OHM 1% 5W WW RES T/H
Vishay Intertechnology, Inc.
100 OHM 1% 5W WW RES T/H
RS51001
Description
100ohm 1% 5W WW RES T/H
Request a Quote
Email Supplier
Description
100ohm 1% 5W WW RES T/H
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RS51001 |
|
Product Name
|
100 OHM 1% 5W WW RES T/H |
|
Resistance Range
|
100 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
124 ohms
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details