Vishay Intertechnology, Inc. Wirewound Resistors - RS5 68K 1

Description
Wirewound Resistors - Through Hole 5watts 68Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 5watts 68Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS5 68K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS5 68K 1
Wirewound Resistors - RS5 68K 1
Wirewound Resistors - Through Hole 5watts 68Kohms 1%

Wirewound Resistors - Through Hole 5watts 68Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS5 68K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers