Vishay Intertechnology, Inc. Wirewound Resistors - RS5 2.6K 1

Description
Wirewound Resistors - Through Hole 5watts 2.6Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 5watts 2.6Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS5 2.6K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS5 2.6K 1
Wirewound Resistors - RS5 2.6K 1
Wirewound Resistors - Through Hole 5watts 2.6Kohms 1%

Wirewound Resistors - Through Hole 5watts 2.6Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS5 2.6K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details