Vishay Intertechnology, Inc. Wirewound Resistors - RS5 17.5K 1

Description
Wirewound Resistors - Through Hole 5watts 17.5Kohms 1% Axial
Request a Quote
Description
Wirewound Resistors - Through Hole 5watts 17.5Kohms 1% Axial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS5 17.5K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS5 17.5K 1
Wirewound Resistors - RS5 17.5K 1
Wirewound Resistors - Through Hole 5watts 17.5Kohms 1% Axial

Wirewound Resistors - Through Hole 5watts 17.5Kohms 1% Axial

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS5 17.5K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details