Vishay Intertechnology, Inc. Wirewound Resistors - RS5 15K 1 TR

Description
Wirewound Resistors - Through Hole 5watts 15kohms 1% Axial
Request a Quote
Description
Wirewound Resistors - Through Hole 5watts 15kohms 1% Axial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS5 15K 1 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS5 15K 1 TR
Wirewound Resistors - RS5 15K 1 TR
Wirewound Resistors - Through Hole 5watts 15kohms 1% Axial

Wirewound Resistors - Through Hole 5watts 15kohms 1% Axial

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS5 15K 1 TR
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details