Vishay Intertechnology, Inc. Wirewound Resistors - RS2M 1K .1

Description
Wirewound Resistors - Through Hole 3watts 1Kohms 0.1% Axial
Request a Quote
Description
Wirewound Resistors - Through Hole 3watts 1Kohms 0.1% Axial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS2M 1K .1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS2M 1K .1
Wirewound Resistors - RS2M 1K .1
Wirewound Resistors - Through Hole 3watts 1Kohms 0.1% Axial

Wirewound Resistors - Through Hole 3watts 1Kohms 0.1% Axial

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS2M 1K .1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 7-1625971-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1000 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details