Vishay Intertechnology, Inc. Wirewound Resistors - RS2C-135 1.2K 3

Description
Wirewound Resistors - Through Hole 2.5watts 1.2Kohms 3%
Request a Quote
Description
Wirewound Resistors - Through Hole 2.5watts 1.2Kohms 3%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS2C-135 1.2K 3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS2C-135 1.2K 3
Wirewound Resistors - RS2C-135 1.2K 3
Wirewound Resistors - Through Hole 2.5watts 1.2Kohms 3%

Wirewound Resistors - Through Hole 2.5watts 1.2Kohms 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS2C-135 1.2K 3
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details