VISHAY INTERTECHNOLOGY, INC.
RS2B51TR -- RES,0.5 OHMS,3W,1%,WW
Vishay Intertechnology, Inc.
RES,0.5 OHMS,3W,1%,WW
RS2B51TR
Description
RES,0.5ohmS,3W,1%,WW
Request a Quote
Email Supplier
Description
RES,0.5ohmS,3W,1%,WW
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RS2B51TR |
|
Product Name
|
RES,0.5 OHMS,3W,1%,WW |
|
Resistance Range
|
0.5000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0050 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
9520 ohms
View Details
4 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details