Vishay Intertechnology, Inc. RES WW 47 OHM 3W 5% RS2B471

Description
RES WW 47ohm 3W 5%
Request a Quote
Description
RES WW 47ohm 3W 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES WW 47 OHM 3W 5% - RS2B471 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES WW 47 OHM 3W 5%
RS2B471
RES WW 47 OHM 3W 5% RS2B471
RES WW 47ohm 3W 5%

RES WW 47ohm 3W 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS2B471
Product Name RES WW 47 OHM 3W 5%
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers