Vishay Intertechnology, Inc. Wirewound Resistors 250 Ohm .1% 3W RS2B2501TR

Description
Wirewound Resistors 250 Ohm .1% 3W
Request a Quote
Description
Wirewound Resistors 250 Ohm .1% 3W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 250 Ohm .1% 3W - RS2B2501TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 250 Ohm .1% 3W
RS2B2501TR
Wirewound Resistors 250 Ohm .1% 3W RS2B2501TR
Wirewound Resistors 250 Ohm .1% 3W

Wirewound Resistors 250 Ohm .1% 3W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS2B2501TR
Product Name Wirewound Resistors 250 Ohm .1% 3W
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through-Hole Resistors - 1623788-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers