Vishay Intertechnology, Inc. Wirewound Resistors 22.1 Ohm 1% 3W RS2B2211TR

Description
Wirewound Resistors 22.1 Ohm 1% 3W
Request a Quote
Description
Wirewound Resistors 22.1 Ohm 1% 3W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 22.1 Ohm 1% 3W - RS2B2211TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 22.1 Ohm 1% 3W
RS2B2211TR
Wirewound Resistors 22.1 Ohm 1% 3W RS2B2211TR
Wirewound Resistors 22.1 Ohm 1% 3W

Wirewound Resistors 22.1 Ohm 1% 3W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS2B2211TR
Product Name Wirewound Resistors 22.1 Ohm 1% 3W
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers