Vishay Intertechnology, Inc. RES, WWD 15K 2W 1% RS2B15K1

Description
RES, WWD 15K 2W 1%
Request a Quote
Description
RES, WWD 15K 2W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, WWD 15K 2W 1% - RS2B15K1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, WWD 15K 2W 1%
RS2B15K1
RES, WWD 15K 2W 1% RS2B15K1
RES, WWD 15K 2W 1%

RES, WWD 15K 2W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS2B15K1
Product Name RES, WWD 15K 2W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers