Vishay Intertechnology, Inc. Wirewound Resistors - RS2B 8.25K 1

Description
Wirewound Resistors - Through Hole 3watts 8.25Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 3watts 8.25Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS2B 8.25K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS2B 8.25K 1
Wirewound Resistors - RS2B 8.25K 1
Wirewound Resistors - Through Hole 3watts 8.25Kohms 1%

Wirewound Resistors - Through Hole 3watts 8.25Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS2B 8.25K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details