Vishay Intertechnology, Inc. Wirewound Resistors - RS2B 6.2K 1

Description
Wirewound Resistors - Through Hole 3watts 6.2Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 3watts 6.2Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS2B 6.2K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS2B 6.2K 1
Wirewound Resistors - RS2B 6.2K 1
Wirewound Resistors - Through Hole 3watts 6.2Kohms 1%

Wirewound Resistors - Through Hole 3watts 6.2Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS2B 6.2K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers