Vishay Intertechnology, Inc. Wirewound Resistors - RS2B 24.5K 1 TR

Description
Wirewound Resistors - Through Hole 3watts 24.5Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 3watts 24.5Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS2B 24.5K 1 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS2B 24.5K 1 TR
Wirewound Resistors - RS2B 24.5K 1 TR
Wirewound Resistors - Through Hole 3watts 24.5Kohms 1%

Wirewound Resistors - Through Hole 3watts 24.5Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS2B 24.5K 1 TR
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details