Vishay Intertechnology, Inc. Wirewound Resistors - RS2B 2.26K 1

Description
Wirewound Resistors - Through Hole 3watts 2.64Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 3watts 2.64Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS2B 2.26K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS2B 2.26K 1
Wirewound Resistors - RS2B 2.26K 1
Wirewound Resistors - Through Hole 3watts 2.64Kohms 1%

Wirewound Resistors - Through Hole 3watts 2.64Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS2B 2.26K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers