Vishay Intertechnology, Inc. Wirewound Resistors - RS2 7.5K 1

Description
Wirewound Resistors - Through Hole 4watts 7.5Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 4watts 7.5Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS2 7.5K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS2 7.5K 1
Wirewound Resistors - RS2 7.5K 1
Wirewound Resistors - Through Hole 4watts 7.5Kohms 1%

Wirewound Resistors - Through Hole 4watts 7.5Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS2 7.5K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details