Vishay Intertechnology, Inc. Wirewound Resistors - RS2 47.1K 1

Description
Wirewound Resistors - Through Hole 4watts 47.1Kohms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 4watts 47.1Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS2 47.1K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS2 47.1K 1
Wirewound Resistors - RS2 47.1K 1
Wirewound Resistors - Through Hole 4watts 47.1Kohms 1%

Wirewound Resistors - Through Hole 4watts 47.1Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS2 47.1K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details