Vishay Intertechnology, Inc. Wirewound Resistors - RS2 2.2K 5

Description
Wirewound Resistors - Through Hole 4watts 2.2Kohms 5%
Request a Quote
Description
Wirewound Resistors - Through Hole 4watts 2.2Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS2 2.2K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS2 2.2K 5
Wirewound Resistors - RS2 2.2K 5
Wirewound Resistors - Through Hole 4watts 2.2Kohms 5%

Wirewound Resistors - Through Hole 4watts 2.2Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS2 2.2K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers