Vishay Intertechnology, Inc. Wirewound Resistors 1/4watts 0.1ohms 1% RS1R1000FE12

Description
Wirewound Resistors 1/4watts 0.1ohms 1%
Request a Quote
Description
Wirewound Resistors 1/4watts 0.1ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 1/4watts 0.1ohms 1% - RS1R1000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 1/4watts 0.1ohms 1%
RS1R1000FE12
Wirewound Resistors 1/4watts 0.1ohms 1% RS1R1000FE12
Wirewound Resistors 1/4watts 0.1ohms 1%

Wirewound Resistors 1/4watts 0.1ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1R1000FE12
Product Name Wirewound Resistors 1/4watts 0.1ohms 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176082-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details