Vishay Intertechnology, Inc. Wirewound Resistors - RS1M 1K .5

Description
Wirewound Resistors - Through Hole 1watt 1Kohms 0.5%
Request a Quote
Description
Wirewound Resistors - Through Hole 1watt 1Kohms 0.5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS1M 1K .5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS1M 1K .5
Wirewound Resistors - RS1M 1K .5
Wirewound Resistors - Through Hole 1watt 1Kohms 0.5%

Wirewound Resistors - Through Hole 1watt 1Kohms 0.5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1M 1K .5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers