Vishay Intertechnology, Inc. DIODE, SMA, 600V 1.0 AMP RS1J

Description
DIODE, SMA, 600V 1.0 AMP
Request a Quote
Description
DIODE, SMA, 600V 1.0 AMP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIODE, SMA, 600V 1.0 AMP - RS1J - ASAP Semiconductor LLC
Anaheim, CA, United States
DIODE, SMA, 600V 1.0 AMP
RS1J
DIODE, SMA, 600V 1.0 AMP RS1J
DIODE, SMA, 600V 1.0 AMP

DIODE, SMA, 600V 1.0 AMP

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1J
Product Name DIODE, SMA, 600V 1.0 AMP
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers