Vishay Intertechnology, Inc. RES FIX, 1K 1W, WW RS1A1K1

Description
RES FIX, 1K 1W, WW
Request a Quote
Description
RES FIX, 1K 1W, WW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FIX, 1K 1W, WW - RS1A1K1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FIX, 1K 1W, WW
RS1A1K1
RES FIX, 1K 1W, WW RS1A1K1
RES FIX, 1K 1W, WW

RES FIX, 1K 1W, WW

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1A1K1
Product Name RES FIX, 1K 1W, WW
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details