VISHAY INTERTECHNOLOGY, INC.
RS1A11TR -- 1 OHM 1% 50PPM WW 1W
Vishay Intertechnology, Inc.
1 OHM 1% 50PPM WW 1W
RS1A11TR
Description
1ohm 1% 50PPM WW 1W
Request a Quote
Email Supplier
Description
1ohm 1% 50PPM WW 1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RS1A11TR |
|
Product Name
|
1 OHM 1% 50PPM WW 1W |
|
Resistance Range
|
1 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
7.00E-4 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
137000 ohms
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details