VISHAY INTERTECHNOLOGY, INC.
RS1A101TR -- 10 OHM 1% 20PPM WW 1W
Vishay Intertechnology, Inc.
10 OHM 1% 20PPM WW 1W
RS1A101TR
Description
10ohm 1% 20PPM WW 1W
Request a Quote
Email Supplier
Description
10ohm 1% 20PPM WW 1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RS1A101TR |
|
Product Name
|
10 OHM 1% 20PPM WW 1W |
|
Resistance Range
|
10 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
6.65 ohms
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details