Vishay Intertechnology, Inc. RES FIX, 1K 1W, WW RS1A1001FTR

Description
RES FIX, 1K 1W, WW
Request a Quote
Description
RES FIX, 1K 1W, WW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FIX, 1K 1W, WW - RS1A1001FTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FIX, 1K 1W, WW
RS1A1001FTR
RES FIX, 1K 1W, WW RS1A1001FTR
RES FIX, 1K 1W, WW

RES FIX, 1K 1W, WW

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS1A1001FTR
Product Name RES FIX, 1K 1W, WW
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details